Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.08
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
351
in stock
|
Buy Now | |
Rapid Electronics
from US$7.16
|
351
in stock
|
Buy Now | |
Chip One Stop
from US$6.65
|
351
in stock
|
Buy Now | |
Avnet America
from US$5.65
|
-
|
Buy Now | |
RS Americas
from US$7.28
|
-
|
Buy Now | |
Farnell
from US$12.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .0248in, .63mm |
---|---|
Stackable | Yes |
Number of Positions | 34 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 3mm, 6mm, .118in, .236in |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | .1µm |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | CuZn |
Row-to-Row Spacing | .1in, 2.54mm |
Stack Height | 12.3mm, .484in |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT |
PCB Mount Retention | Without |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3mm, .118in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
Headers & Wire Housings 2X17P Mod2 Stiftlei |Amp Te Connectivity 1-829192-7 | Newark Electronics |
Headers&Wire Housings 2X17P MOD2 STIFTLEI | Rapid Electronics |
TE Connectivity 2X17P MOD2 STIFTLEI Board Connector 34 Contact(s) 2 Row(s) Male Straight Solder Terminal Green Insulator | Distrelec |
Conn Unshrouded Header HDR 34 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X17P Mod2 Stiftlei | TE Connectivity 1-829192-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-829192-7?
Additional datasheets, footprints and schematics for 1-829192-7 are listed on our Part Details page. You can also find images and similar parts to 1-829192-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829192-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829192-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829192-7 fall under?
The 1-829192-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-829192-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829192-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829192-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829192-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-829192-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829192-7 often in real-time on the comparison pages.
What if I can't find stock of 1-829192-7?
You can fill out our help required form which you can use to request a quote for 1-829192-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.