1-828102-1

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-828102-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-828102-1
Details for TE Store
1-828102-1
HD-20SCHRAUB-SICHRG Accessory Type:Female Screwlocks
Buy Directly from TE Store (6902 in Stock)
$0.7300 per unit
Series Information for 1-828102-1 - TE Connectivity
  • Status: Active
  • Product Code: 4927
  • Global Product Line: 250
  • GPL Description: Data and Devices

Description

HD-20SCHRAUB-SICHRG

Specifications

Thread Length:
9.7mm, .382in
Screw Length:
15.9mm, .62in
Mating Thread Size:
14702
Screw & Hole Thread Size:
4-40 UNC
Screwlock Style:
Screwlock Only
Packaging Quantity:
1000
Packaging Method:
Box
Accessory Type:
Female Screwlocks
Product Type:
Accessory

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
HD-20SCHRAUB-SICHRG ROHS COMPLIANT: YES
Avnet America
Connector Accessories Female Screw Locks Brass Individual
Avnet Europe
Connector Accessories Female Screw Locks Brass Individual
TE Store
HD-20SCHRAUB-SICHRG Accessory Type:Female Screwlocks;Screw Length:.62 in;Screw Length:15.9 mm Female Screwlocks .62" 15.9 mm | D-Sub Locking & Mounting | TE Connectivity

Similar Products