1-828101-1

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-828101-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-828101-1
Series Information for 1-828101-1 - TE Connectivity
  • Status: Active
  • Product Code: 4927
  • Global Product Line: 250
  • GPL Description: Data and Devices

Description

HD-20SCHRAUB-SICHRG

Specifications

Thread Length:
9.7mm, .382in
Mating Thread Size:
M3
Screwlock Style:
Screwlock Only
Screw Length:
15.9mm, .62in
Screw & Hole Thread Size:
4-40 UNC 2A (Male), M3 (Female)
Packaging Quantity:
1000
Packaging Method:
Carton
Product Type:
Accessory
Accessory Type:
Female Screwlocks

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Female Screw Locks Brass Individual
Avnet Europe
Connector Accessories Female Screw Locks Brass Individual

Similar Products