Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.48
|
562
in stock
|
Buy Now | |
Rapid Electronics
from US$11.01
|
882
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
562
in stock
|
Buy Now | |
Farnell
from US$22.29
|
405
in stock
|
Buy Now | |
Distrelec
from US$9.31
|
320
in stock
|
Buy Now | |
Avnet America
from US$9.22
|
-
|
Buy Now | |
RS Americas
from US$10.62
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Number of Positions | 26 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Natural |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyamide 6.6 GF |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Detent Latching |
Mating Alignment | With |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 320 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers&Wire Housings 13P MOD2 STIFTWANNE | Rapid Electronics |
Headers & Wire Housings 13P Mod2 Stiftwanne |Amp Te Connectivity 1-827880-2 | Newark Electronics |
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM | Farnell |
TE Connectivity 13P MOD2 STIFTWANNE Board Connector 26 Contact(s) 2 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Natural Insulator Receptacle | Distrelec |
Conn Shrouded Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 13P Mod2 Stiftwanne | TE Connectivity 1-827880-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-827880-2?
Additional datasheets, footprints and schematics for 1-827880-2 are listed on our Part Details page. You can also find images and similar parts to 1-827880-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-827880-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-827880-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-827880-2 fall under?
The 1-827880-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-827880-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-827880-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-827880-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-827880-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1-827880-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-827880-2 often in real-time on the comparison pages.
What if I can't find stock of 1-827880-2?
You can fill out our help required form which you can use to request a quote for 1-827880-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.