Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .024in, .63mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 26 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Yellow |
Housing Material | Polyamide 6.6 GF |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Detent Latching |
Mating Alignment | With |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 320 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
13P Mod2 Stiftwanne |Amp Te Connectivity 1-827880-1 | Newark Electronics |
Connector, AMPMODU, 13P Mod2 Stiftwanne | TE Connectivity 1-827880-1 | RS Americas |
Conn Shrouded Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-827880-1?
Additional datasheets, footprints and schematics for 1-827880-1 are listed on our Part Details page. You can also find images and similar parts to 1-827880-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-827880-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-827880-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-827880-1 fall under?
The 1-827880-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-827880-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-827880-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-827880-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-827880-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 1-827880-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-827880-1 often in real-time on the comparison pages.
What if I can't find stock of 1-827880-1?
You can fill out our help required form which you can use to request a quote for 1-827880-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.