Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
1,593
in stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
1,593
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
1,593
in stock
|
Buy Now | |
Distrelec
from US$2.28
|
1,593
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.51
|
34
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
TTI Europe
from US$2.08
|
-
|
Buy Now | |
TE Store
from US$3.68
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 32 |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 6.7mm, .264in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 150 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 2X16 Pos R/A Au |Amp Te Connectivity 1-826634-6 | Newark Electronics |
Headers&Wire Housings 2X16 POS R/A AU | Rapid Electronics |
TE Connectivity - AMP PCB Conn 16P MODU 2 PIN HDR | Distrelec |
Pin header | Transfer Multisort Elektronik |
Pin header 2x16 r/a gold Mod II | RS |
Conn Unshrouded Header HDR 32 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PCB Header, 2x16, Right Angle, Gold, AMPMODU Mod II Series | TE Connectivity 1-826634-6 | RS Americas |
2X16P MOD2 MALE RIGHT ANGLE | TTI Europe |
Special Order: 16P MODU 2 PIN HDR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 32 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 32 | PCB Header & Receptacle | Part Number: 1-826634-6 | Internal Number: 1-826634-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-826634-6?
Additional datasheets, footprints and schematics for 1-826634-6 are listed on our Part Details page. You can also find images and similar parts to 1-826634-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826634-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826634-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826634-6 fall under?
The 1-826634-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826634-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826634-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826634-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826634-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1-826634-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826634-6 often in real-time on the comparison pages.
What if I can't find stock of 1-826634-6?
You can fill out our help required form which you can use to request a quote for 1-826634-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.