Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
1,022
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
1,022
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
1,022
in stock
|
Buy Now | |
Farnell
from US$1.82
|
820
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
-
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
TE Store
from US$3.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 2 |
Number of Positions | 24 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PBT GV |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Packaging Quantity | 150 |
Packaging Method | Carton |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 2X12 POS R/A AU | Rapid Electronics |
TE Connectivity - AMP PCB Conn 12P MODU 2 PIN HDR | Distrelec |
CONN, R/A HDR, 24POS, 2ROW, 2.54MM, TH | Farnell |
Pin header 2x12 r/a gold Mod II | RS |
12P Modu 2 Pin Hdr Rohs Compliant: Yes |Amp Te Connectivity 1-826634-2 | Newark Electronics |
Conn Unshrouded Header HDR 24 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 12P Modu 2 Pin Hdr | TE Connectivity 1-826634-2 | RS Americas |
Special Order: 12P MODU 2 PIN HDR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 24 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 24 | PCB Header & Receptacle | Part Number: 1-826634-2 | Internal Number: 1-826634-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-826634-2?
Additional datasheets, footprints and schematics for 1-826634-2 are listed on our Part Details page. You can also find images and similar parts to 1-826634-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826634-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826634-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826634-2 fall under?
The 1-826634-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826634-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826634-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826634-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826634-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 1-826634-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826634-2 often in real-time on the comparison pages.
What if I can't find stock of 1-826634-2?
You can fill out our help required form which you can use to request a quote for 1-826634-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.