1-826632-8 PCB Connectors by TE Connectivity

18P AMPMODU II STIFT LEI

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.11

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$2.11
18,400
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Post Size .63mm, .024in
Connector Profile Standard
PCB Mount Orientation Vertical
Number of Positions 36
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Contact Shape & Form Square
Contact Current Rating (Max) 5A
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Mating Area Plating Material Thickness .8µm
Mating Post Length .264in, 6.7mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 3µm
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 1000 V
Centerline (Pitch) .1in, 2.54mm
Housing Material PBT GV
Housing Color Green
UL Flammability Rating UL 94V-0
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Packaging Quantity 200
Packaging Method Carton
実装方法 Carton
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 3.2mm, .1259in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

2X18P MOD2 MALE STRAIGHT | TTI Europe
Conn Unshrouded Header HDR 36 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-826632-8?

Additional datasheets, footprints and schematics for 1-826632-8 are listed on our Part Details page. You can also find images and similar parts to 1-826632-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-826632-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826632-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-826632-8 fall under?

The 1-826632-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-826632-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826632-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-826632-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-826632-8 have stock available?

Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for 1-826632-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-826632-8 often in real-time on the comparison pages.

What if I can't find stock of 1-826632-8?

You can fill out our help required form which you can use to request a quote for 1-826632-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay