Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
1,015
in stock
|
Buy Now | |
TE Store
from US$1.34
|
7,003
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
5,723
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
4,422
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
3,600
in stock
|
Buy Now | |
Conrad
from US$1.59
|
1,516
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,144
in stock
|
Buy Now | |
element14
from US$0.71
|
1,015
in stock
|
Buy Now | |
Distrelec
from US$0.96
|
351
in stock
|
Buy Now | |
Boersig
from US$0.84
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Green |
Approved Standards | CUL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, CUL E28476 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Packaging Quantity | 300 |
Packaging Method | Box |
実装方法 | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
AMPMODU II R/A DR HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-826631-0 | Internal Number: 1-826631-0 | TE Connectivity | TE Store |
TE Connectivity 1-826631-0 Ampmodu II Low Cost Header Right Angle Gold 1x10P Grn | Rapid Electronics |
1X10P MOD2 MALE RIGHT ANGLE | TTI Europe |
Content 1 pc(s) | Conrad |
Conn, Header, 10Pos, 1Row, 2.54Mm | Newark Electronics |
BTB CONN, R/A HEADER, 10POS, 1ROW/2.54MM | element14 |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 10 | Distrelec |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, Ii R/A Dr Header | TE Connectivity 1-826631-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-826631-0?
Additional datasheets, footprints and schematics for 1-826631-0 are listed on our Part Details page. You can also find images and similar parts to 1-826631-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826631-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826631-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826631-0 fall under?
The 1-826631-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826631-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826631-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826631-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826631-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, TTI Europe and Conrad have stock available or on a lead time for 1-826631-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826631-0 often in real-time on the comparison pages.
What if I can't find stock of 1-826631-0?
You can fill out our help required form which you can use to request a quote for 1-826631-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.