Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
5,684
in stock
|
Buy Now | |
element14
from US$1.09
|
5,638
in stock
|
Buy Now | |
Farnell
from US$1.14
|
5,637
in stock
|
Buy Now | |
TE Store
from US$2.10
|
5,387
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
4,956
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
224
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 500 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Connector, Header, 16 Position, 1 Row | Newark Electronics |
HEADER, STRAIGHT, 16WAY | element14 |
16X1 AMPMODU II HDR ST PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 1-826629-6 | Internal Number: 1-826629-6 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Conn 16X1 AMPMODU II HDR ST | Distrelec |
1X16P MOD2 MALE STRAIGHT | TTI Europe |
Pin header | Transfer Multisort Elektronik |
Header 16w s/r straight pin gold Mod II | RS |
Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header 16w s/r straight pin gold Mod II | TE Connectivity 1-826629-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-826629-6?
Additional datasheets, footprints and schematics for 1-826629-6 are listed on our Part Details page. You can also find images and similar parts to 1-826629-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826629-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826629-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826629-6 fall under?
The 1-826629-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826629-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826629-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826629-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826629-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Distrelec have stock available or on a lead time for 1-826629-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826629-6 often in real-time on the comparison pages.
What if I can't find stock of 1-826629-6?
You can fill out our help required form which you can use to request a quote for 1-826629-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.