Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.76
|
2,135
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
2,135
in stock
|
Buy Now | |
Rapid Electronics
from US$2.74
|
2,135
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
2,135
in stock
|
Buy Now | |
Farnell
from US$2.99
|
1,725
in stock
|
Buy Now | |
TE Store
from US$4.74
|
151
in stock
|
Buy Now | |
Avnet America
from US$2.43
|
-
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now | |
Boersig
from US$2.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 32 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Underplating Material | Nickel |
Mating Post Length | 6.7mm, .264in |
Contact Base Material | Brass, CuZn |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .7µm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .06mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF, Polyester-GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Headers are side-to-side stackable., With strain relief. |
実装方法 | Carton |
Packaging Quantity | 200 |
Packaging Method | Carton |
Header Type | Breakaway, Standard |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings Mod 2 Pinhdr 2X16P. |Amp Te Connectivity 1-825440-6 | Newark Electronics |
Headers&Wire Housings MOD 2 PINHDR 2X16P. | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 2X16P. | Distrelec |
CONNECTOR, HEADER, 32POS, 2ROW, 2.54MM | Farnell |
MOD 2 PINHDR 2X16P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 32 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 32 | PCB Header & Receptacle | Part Number: 1-825440-6 | Internal Number: 1-825440-6 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 32 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pinhdr 2X16P. | TE Connectivity 1-825440-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-825440-6?
Additional datasheets, footprints and schematics for 1-825440-6 are listed on our Part Details page. You can also find images and similar parts to 1-825440-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-825440-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-825440-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-825440-6 fall under?
The 1-825440-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-825440-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-825440-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-825440-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-825440-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-825440-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-825440-6 often in real-time on the comparison pages.
What if I can't find stock of 1-825440-6?
You can fill out our help required form which you can use to request a quote for 1-825440-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.