Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.90
|
432
in stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
481
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
432
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
432
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | CuZn, Brass |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material Thickness | 31.5µin |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF, PBT GV |
Housing Color | Green |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | With strain relief. |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 300 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers&Wire Housings MOD 2 PINHDR 1X15P. | Rapid Electronics |
Headers & Wire Housings Mod 2 Pinhdr 1X15P. |Amp Te Connectivity 1-825437-5 | Newark Electronics |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 1X15P. | Distrelec |
Conn Unshrouded Header HDR 15 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pinhdr 1X15P. | TE Connectivity 1-825437-5 | RS Americas |
15P MODU HEADER RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-825437-5?
Additional datasheets, footprints and schematics for 1-825437-5 are listed on our Part Details page. You can also find images and similar parts to 1-825437-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-825437-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-825437-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-825437-5 fall under?
The 1-825437-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-825437-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-825437-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-825437-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-825437-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-825437-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-825437-5 often in real-time on the comparison pages.
What if I can't find stock of 1-825437-5?
You can fill out our help required form which you can use to request a quote for 1-825437-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.