Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.63
|
No stock
|
Buy Now | |
TTI Europe
from US$1.26
|
7,540
in stock
|
Buy Now | |
Compona
-
|
550
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$1.68
|
-
|
Buy Now | |
TE Store
from US$2.38
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Number of Positions | 14 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Contact Mating Area Plating Material Thickness | 31.5µin |
Contact Base Material | Brass, CuZn |
Contact Mating Area Plating Material | Gold |
Mating Post Length | .264in, 6.7mm |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 5A |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF, PBT GV |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | With strain relief. |
実装方法 | Package |
Packaging Quantity | 500 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
1X14P MOD2 MALE STRAIGHT | TTI Europe |
Mod 2 Pinhdr 1X14P. |Amp Te Connectivity 1-825433-4 | Newark Electronics |
Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, 2.54 mm, Vertical, Straight, 14-Way, Gold, AMPMODU Mod II Series | TE Connectivity 1-825433-4 | RS Americas |
MOD 2 PINHDR 1X14P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 14 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 14 | PCB Header & Receptacle | Part Number: 1-825433-4 | Internal Number: 1-825433-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-825433-4?
Additional datasheets, footprints and schematics for 1-825433-4 are listed on our Part Details page. You can also find images and similar parts to 1-825433-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-825433-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-825433-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-825433-4 fall under?
The 1-825433-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-825433-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-825433-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-825433-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-825433-4 have stock available?
Authorised distributors including TTI Europe, Compona, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-825433-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-825433-4 often in real-time on the comparison pages.
What if I can't find stock of 1-825433-4?
You can fill out our help required form which you can use to request a quote for 1-825433-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.