1-796949-6 Terminal Blocks & Strips by TE Connectivity

16POS TERMI-BLOK PCB MOUNT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.09

Distributor Stock
Logo for Farnell
Farnell
from US$7.51
No stock
Buy Now
Logo for TE Store
TE Store
from US$10.27
84
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.09
-
Buy Now

Specifications

Interlock With
Number of Rows 1
Stacking Configuration Side Stackable
Closed End Without
Wire Entry Angle Side
Stacked Levels Without
Number of Positions 16
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 17.5A
Contact Mount Through Hole
Contact Base Material Brass
PCB Tail Length .138in, 3.5mm
Wire Size .05 – 3mm², 30 – 12AWG
Current Rating (Max) 17.5A
Voltage 300VAC
Centerline (Pitch) .2in, 5.08mm
Housing Material PA 66
Housing Color Black
Marking Color White
Mounting Angle Straight
Screw Flange Without
Screwless Terminal Block No
Screw Material Brass
Connector Mounting Type Board Mount
Screw Plating Material Nickel
Screw Size M3
Circuit Application Power & Signal
Comment 15A Field Wiring
Packaging Method Carton
Packaging Quantity 20
Connector & Contact Terminates To Printed Circuit Board
Block Type Stacking w/interlock
Connector Style Header
Wire Protection With
Connector System Wire-to-Board
Operating Temperature Range -40 – 230°F, -40 – 110°C

Alternative Descriptions

16POS TERMI-BLOK PCB MOUNT Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 16 .2" | PCB Terminal Block | Part Number: 1-796949-6 | Internal Number: 1-796949-6 | .2" | TE Connectivity | TE Store
16Pos Termi-Blok Pcb Mount Rohs Compliant: Yes |Buchanan Te Connectivity 1-796949-6 | Newark Electronics
Conn Terminal Block 16 POS 5.08mm Solder ST Thru-Hole 17.5A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-796949-6?

Additional datasheets, footprints and schematics for 1-796949-6 are listed on our Part Details page. You can also find images and similar parts to 1-796949-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-796949-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796949-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-796949-6 fall under?

The 1-796949-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-796949-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796949-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-796949-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-796949-6 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-796949-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-796949-6 often in real-time on the comparison pages.

What if I can't find stock of 1-796949-6?

You can fill out our help required form which you can use to request a quote for 1-796949-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay