1-796911-5 Terminal Blocks & Strips by TE Connectivity

15POS TERMI-BLOK PCB SD WR ENT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock With
Number of Positions 15
Stacked Levels Without
Stacking Configuration Side Stackable
Closed End With
Number of Rows 1
Wire Entry Angle Side
Contact Current Rating (Max) 17.5A
Contact Base Material Brass
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
PCB Tail Length 3.5mm, .138in
Wire Size 30 – 12AWG, .05 – 3mm²
Current Rating (Max) 17.5A
Voltage 300VAC
Housing Material PA 66
Centerline (Pitch) 5.08mm, .2in
Housing Color Green
Marking Color White
Mounting Angle Vertical
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block No
Screw Material Brass
Screw Plating Material Nickel
Screw Size M3
Circuit Application Power & Signal
Comment 15A Field Wiring
Packaging Quantity 75
Wire Protection With
Connector System Wire-to-Board
Connector Style Header
Block Type PCB Mount
Connector & Contact Terminates To Printed Circuit Board
Operating Temperature Range -40 – 221°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-796911-5?

Additional datasheets, footprints and schematics for 1-796911-5 are listed on our Part Details page. You can also find images and similar parts to 1-796911-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-796911-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796911-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-796911-5 fall under?

The 1-796911-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-796911-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796911-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-796911-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-796911-5 have stock available?

There is no stock from authorised distributors for 1-796911-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-796911-5 often in real-time on the comparison pages.

What if I can't find stock of 1-796911-5?

You can fill out our help required form which you can use to request a quote for 1-796911-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay