1-796695-5 Terminal Blocks & Strips by TE Connectivity

15 POS TERMI-BLOK HDR 900 POLR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.14

Distributor Stock
Logo for Farnell
Farnell
from US$5.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.14
-
Buy Now

Specifications

Interlock Without
Number of Positions 15
Closed End With
Threaded Flange Without
Number of Rows 1
Contact Current Rating (Max) 11A
Contact Base Material Brass
Contact Mating Area Plating Material Tin
Contact Mount Through Hole
Wire Size 30 – 14AWG, .05 – 2mm²
PCB Tail Length 3.4mm, .134in
Voltage 300VAC
Current Rating (Max) 11A
Housing Material PA 66
Housing Color Blue
Centerline (Pitch) .138in, 3.5mm
Screwless Terminal Block No
Mounting Angle Right Angle
Connector Mounting Type Board Mount
Screw Flange Without
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 50
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Connector Style Header
Block Type PCB Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

15 Pos Termi-Blok Hdr 900 Polr Rohs Compliant: Yes |Buchanan Te Connectivity 1-796695-5 | Newark Electronics
Conn Shrouded Header HDR 15 POS 3.5mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-796695-5?

Additional datasheets, footprints and schematics for 1-796695-5 are listed on our Part Details page. You can also find images and similar parts to 1-796695-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-796695-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796695-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-796695-5 fall under?

The 1-796695-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-796695-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796695-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-796695-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-796695-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-796695-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-796695-5 often in real-time on the comparison pages.

What if I can't find stock of 1-796695-5?

You can fill out our help required form which you can use to request a quote for 1-796695-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay