Interlock | With |
---|---|
Stacking Configuration | Side Stackable |
Closed End | Without |
Number of Rows | 1 |
Threaded Flange | Without |
Number of Positions | 11 |
Wire Entry Angle | 35° |
Stacked Levels | Without |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 17.5A |
Wire Size | .05 – 3mm², 30 – 12AWG |
PCB Tail Length | 3.8mm, .15in |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Housing Color | Black |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Wire Protection | With |
Block Type | Stacking w/interlock |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT 11P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 11 .197" | PCB Terminal Block | Part Number: 1-796689-1 | Internal Number: 1-796689-1 | .197" | TE Connectivity | TE Store |
Termi-Blok Pcb Mount 11P. Rohs Compliant: Yes |Buchanan Te Connectivity 1-796689-1 | Newark Electronics |
Conn Terminal Block 11 POS 5mm Solder Thru-Hole 17.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1-796689-1?
Additional datasheets, footprints and schematics for 1-796689-1 are listed on our Part Details page. You can also find images and similar parts to 1-796689-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-796689-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796689-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-796689-1 fall under?
The 1-796689-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-796689-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796689-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-796689-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-796689-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-796689-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-796689-1 often in real-time on the comparison pages.
What if I can't find stock of 1-796689-1?
You can fill out our help required form which you can use to request a quote for 1-796689-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.