1-796634-4 Terminal Blocks & Strips by TE Connectivity

14 POS 5.08MM R/A PLUG,TRM BLK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.01

Distributor Stock
Logo for Farnell
Farnell
from US$9.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Interlock Without
Number of Rows 1
Stacked Levels With
Wire Entry Angle Side
Number of Positions 14
Stacking Configuration Side Stackable
Contact Current Rating (Max) 15A
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
Wire Size .05 – 3mm², 30 – 12AWG
Current Rating (Max) 15A
Voltage 300VAC
Housing Color Green
Centerline (Pitch) 5.08mm, .2in
Housing Material PA 66
Screw Plating Material Nickel
Screw Size M3
Screw Flange Without
Screwless Terminal Block No
Screw Material Brass
Mating Angle 180°
Mounting Angle Right Angle
Circuit Application Power & Signal
Packaging Quantity 50
Packaging Method Box
Connector Style Plug
Connector System Wire-to-Board
Connector & Contact Terminates To Wire & Cable
Wire Protection With
Block Type Stacking Plug
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

14 Pos 5.08Mm R/A Plug,trm Blk Rohs Compliant: Yes |Buchanan Te Connectivity 1-796634-4 | Newark Electronics
Conn Terminal Block F 14 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-796634-4?

Additional datasheets, footprints and schematics for 1-796634-4 are listed on our Part Details page. You can also find images and similar parts to 1-796634-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-796634-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796634-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-796634-4 fall under?

The 1-796634-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-796634-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796634-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-796634-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-796634-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-796634-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-796634-4 often in real-time on the comparison pages.

What if I can't find stock of 1-796634-4?

You can fill out our help required form which you can use to request a quote for 1-796634-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay