1-796603-8 Terminal Blocks & Strips by TE Connectivity

BC6-Q408-07=BC6 ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.33

Distributor Stock
Logo for Newark
Newark
from US$7.31
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.33
-
Buy Now

Specifications

Color Black
Barrier Strip Style Tri-Barrier
Number of Rows 1
Number of Positions 7
Number of Levels 1
Terminal Plating Material Tin
Terminal Plating Finish Bright
Terminal Material Copper Alloy
Wire Size 22 – 12AWG, .3 – 3mm²
Length 68.22mm, 2.686in
Current Rating 20A
Voltage 300V
Current Rating (Max) 20A
Centerline (Pitch) .375in, 9.53mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mounting Ears Without
Mounting Insert Without
Screw Plating Material Zinc Chromate
Screw Material Steel
Screw Head Type Wire Clamp Combo Head
Top Hardware Wire Clamp Combo Head
Screw Size 6-32
Mounting Options None
Connector Mounting Type Panel
Mounting Angle Vertical
Comment Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware.
Packaging Quantity 30
Packaging Method Package
Block Style Turret (Insulated)
Product Type Barrier Strip
Bottom Termination Style Quick Connects

Alternative Descriptions

Bc6-Q408-07=Bc6 Assembly |Te Connectivity 1-796603-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-796603-8?

Additional datasheets, footprints and schematics for 1-796603-8 are listed on our Part Details page. You can also find images and similar parts to 1-796603-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-796603-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796603-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-796603-8 fall under?

The 1-796603-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-796603-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796603-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-796603-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-796603-8 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-796603-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-796603-8 often in real-time on the comparison pages.

What if I can't find stock of 1-796603-8?

You can fill out our help required form which you can use to request a quote for 1-796603-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay