Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Number of Signal Positions | 37 |
Reverse Gender | Standard |
Assembly Length | 2.83in, 71.88mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PA 6.6 |
Housing Color | Black |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 8 |
Connector System | Wire-to-Board, Wire-to-Panel |
Contact Type | Pin |
Shell Type | All Plastic |
Product Type | Connector Assembly |
Sealable | Yes |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
CPC PSTD RCPT,23-37,R/A LF, inserts Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 37 Sealable: Yes Connector Assembly 250 VDC Wire-to-Panel 37 | Circular Power Connector | Part Number: 1-796406-2 | Internal Number: 1-796406-2 | TE Connectivity | TE Store |
Cpc Pstd Rcpt,23-37,r/A Lf, Inserts |Amp Te Connectivity 1-796406-2 | Newark Electronics |
Conn CPC PIN 37 POS Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Pstd Receptacle, 23-37, R/A Lf, Inserts | TE Connectivity 1-796406-2 | RS Americas |
CIRCULAR CONNECTOR, RCPT, 37POS, PANEL | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-796406-2?
Additional datasheets, footprints and schematics for 1-796406-2 are listed on our Part Details page. You can also find images and similar parts to 1-796406-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-796406-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796406-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-796406-2 fall under?
The 1-796406-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-796406-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796406-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-796406-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-796406-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-796406-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-796406-2 often in real-time on the comparison pages.
What if I can't find stock of 1-796406-2?
You can fill out our help required form which you can use to request a quote for 1-796406-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.