Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
420
in stock
|
Buy Now | |
TE Store
from US$0.16
|
20,225
in stock
|
Buy Now | |
element14
from US$0.11
|
11,561
in stock
|
Buy Now | |
Farnell
from US$0.11
|
7,377
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
4,721
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
4,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
4,371
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,184
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,011
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
370
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
200
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
53
in stock
|
Buy Now | |
Boersig
from US$0.13
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Positions | 10 |
Contact Layout | Matrix |
Contact Retention | Without |
Length | .874in, 22.2mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Height | 11.8mm, .464in |
Width | .787in, 20mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
Housing Color | Natural |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Board |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
10P RCPT VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 10 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 10 | Rectangular Power Connector | Part Number: 1-794954-0 | Internal Number: 1-794954-0 | 4.2 mm | TE Connectivity | TE Store |
HOUSING, RECEPTACLE, 2 ROW, 10WAY, NYLON | element14 |
TE 1-794954-0 Val-U-Lok V2 Socket Housing 2 x 5P Natural | Rapid Electronics |
10P RCPT VAL-U-LOK V2 | Heilind Electronics |
Plug And Socket Connector Housing | Newark Electronics |
10 way receptacle 4.20mm Val-u-Lok | RS |
Housing Female 10-Pole 2-Rows P4,20 | Schukat Electronic |
TE Connectivity Female crimp housing 10P | Distrelec |
VAL-U-LOK Series 10 Position Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 10 POS 4.2mm Crimp ST | Avnet America |
Hsg, Conn, Interconnect System, Cable Socket,10 Cont, VAL-U-LOK/PE Series, Natural | TE Connectivity 1-794954-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Connector System |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Natural |
Flammability Rating | UL94V-2 |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-794954-0?
Additional datasheets, footprints and schematics for 1-794954-0 are listed on our Part Details page. You can also find images and similar parts to 1-794954-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794954-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794954-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794954-0 fall under?
The 1-794954-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794954-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794954-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794954-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794954-0 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-794954-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794954-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794954-0?
You can fill out our help required form which you can use to request a quote for 1-794954-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.