Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
14,652
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
14,652
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
14,652
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
14,652
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Connector Configuration | Rectangular |
Number of Signal Positions | 14 |
Number of Positions | 14 |
Number of Rows | 2 |
Contact Layout | Matrix |
Contact Type | Pin |
Contact Transmits (Typical) | Signal (Data) |
Length | 30.6mm, 1.204in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | .378in, 9.6mm |
Width | .94in, 23.9mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
Circuit Identification Feature | With |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
VDE Tested | No |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Printed Circuit Board |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Insertion Force | 15 Newton |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers&wire Housings Panel Mount Plug 14P |Amp Te Connectivity 1-794953-4 | Newark Electronics |
TE 1-794953-4 Val-U-Lok V2 Crimp Housing Panel Mount 2 x 7P Natural | Rapid Electronics |
TE Connectivity - AMP Connector HSG 14P PM PLUG VAL-U-LOK V2 | Distrelec |
CONN HOUSING, PLUG, 14POS, 4.2MM | Farnell |
VAL-U-LOK Series 14 Position Locking Ramp Male Pin Crimp Plug Housing | Future Electronics |
Conn Housing PL 14 POS 4.2mm Crimp ST Panel Mount | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 14 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 1-794953-4 | RS Americas |
10H3822 | element14 |
14P PM PLUG VAL-U-LOK V2 | Boersig |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 14Positions |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Connector System |
Colour | Natural |
Connector Mounting | Panel Mount |
Where can I find additional details, specifications and documents for a 1-794953-4?
Additional datasheets, footprints and schematics for 1-794953-4 are listed on our Part Details page. You can also find images and similar parts to 1-794953-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794953-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794953-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794953-4 fall under?
The 1-794953-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-794953-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794953-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794953-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794953-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-794953-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794953-4 often in real-time on the comparison pages.
What if I can't find stock of 1-794953-4?
You can fill out our help required form which you can use to request a quote for 1-794953-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.