Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
8,990
in stock
|
Buy Now | |
TE Store
from US$0.62
|
11,112
in stock
|
Buy Now | |
element14
from US$0.50
|
8,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
334
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
204
in stock
|
Buy Now | |
Powell Electronics
from US$0.59
|
93
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .118in, 3mm |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
Contact Retention | Without |
Insulation Diameter (Max) | .6in, 1.52mm |
Wire Size | .051 – .517mm², 30 – 20AWG |
Width | 16.89mm |
Length | 18.85mm |
Height | 6.86mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .118in, 3mm |
Housing Material | Nylon 66/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | Yes |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Tray |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FREE HANG DBL ROW HSG 12 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 3 mm Housing Plug Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 1-794616-2 | Internal Number: 1-794616-2 | 3 mm | TE Connectivity | TE Store |
PLUG HOUSING, 12POS, NYLON 66/6, BLACK | element14 |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Soft Shell Housing Nylon Black 0.118in. Free Hanging Plug 12 UL 94V-0 | TE Connectivity 1-794616-2 | RS Americas |
Conn Housing PL 12 POS 3mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-794616-2?
Additional datasheets, footprints and schematics for 1-794616-2 are listed on our Part Details page. You can also find images and similar parts to 1-794616-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794616-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794616-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794616-2 fall under?
The 1-794616-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794616-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794616-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794616-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794616-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 1-794616-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794616-2 often in real-time on the comparison pages.
What if I can't find stock of 1-794616-2?
You can fill out our help required form which you can use to request a quote for 1-794616-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.