Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0295
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0329
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0355
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
11,000
in stock
|
Buy Now | |
element14
from US$0.0470
|
11,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
4,594
in stock
|
Buy Now | |
Future Electronics
from US$0.0302
|
-
|
Buy Now | |
Avnet America
from US$0.0319
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0295
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Underplate Material Thickness | 1.27 – 3.81µm, 50 – 150µin |
Contact Termination Area Plating Thickness | 2.54 – 6.35µm, 100 – 250µin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 2.54 – 6.35µm, 100 – 250µin |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Crimp Area Plating Thickness | 100 – 250µin, 2.54 – 6.35µm |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Crimp Area Plating Finish | Bright |
Wire Size | 30 – 26AWG, .05 – .14mm² |
Accepts Wire Insulation Diameter Range | .035 – .06in, .89 – 1.52mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Contact, Pin, 30-26Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1-794609-0 | Newark Electronics |
CONTACT, PIN, 30-26AWG, CRIMP | element14 |
PIN CONT 26-30 TIN PLATE STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin 250 VAC | Connector Contact | Part Number: 1-794609-0 | Internal Number: 1-794609-0 | TE Connectivity | TE Store |
CONN PIN 26-30AWG CRIMP TIN | Future Electronics |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
PIN CONT 26-30 TIN PLATE STRIP | TE Connectivity 1-794609-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-794609-0?
Additional datasheets, footprints and schematics for 1-794609-0 are listed on our Part Details page. You can also find images and similar parts to 1-794609-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794609-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794609-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794609-0 fall under?
The 1-794609-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794609-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794609-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794609-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794609-0 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-794609-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794609-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794609-0?
You can fill out our help required form which you can use to request a quote for 1-794609-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.