Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | 26 – 22AWG, .13 – .33mm² |
Operating Voltage | 250VAC, 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Quantity | 6500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact SKT Crimp ST Cable Mount Strip on Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-794139-3?
Additional datasheets, footprints and schematics for 1-794139-3 are listed on our Part Details page. You can also find images and similar parts to 1-794139-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794139-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794139-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794139-3 fall under?
The 1-794139-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794139-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794139-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794139-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794139-3 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 1-794139-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794139-3 often in real-time on the comparison pages.
What if I can't find stock of 1-794139-3?
You can fill out our help required form which you can use to request a quote for 1-794139-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.