Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 9 |
Row-to-Row Spacing | 4.14in, .163mm |
Number of Rows | 3 |
Number of Power Positions | 9 |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | White |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Blindmate |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Housing Type | Plug |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Board |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.7mm, .185in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P Mini Umnl Hdr Assy Blmt Lf |Amp Te Connectivity 1-794130-1 | Newark Electronics |
Conn Wire to Board PIN 9 POS 4.14mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-794130-1?
Additional datasheets, footprints and schematics for 1-794130-1 are listed on our Part Details page. You can also find images and similar parts to 1-794130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794130-1 fall under?
The 1-794130-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794130-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794130-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794130-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-794130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794130-1 often in real-time on the comparison pages.
What if I can't find stock of 1-794130-1?
You can fill out our help required form which you can use to request a quote for 1-794130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.