Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.88
|
6,288
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
6,288
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
6,288
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
6,288
in stock
|
Buy Now | |
Farnell
from US$4.59
|
5,040
in stock
|
Buy Now | |
Heilind Electronics
from US$4.59
|
3,545
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
632
in stock
|
Buy Now | |
TE Store
from US$4.72
|
381
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.59
|
166
in stock
|
Buy Now | |
RS Americas
from US$3.44
|
94
in stock
|
Buy Now | |
Future Electronics
from US$3.62
|
-
|
Buy Now | |
Boersig
from US$3.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Row-to-Row Spacing | .162mm, 4.14in |
Number of Signal Positions | 0 |
Number of Power Positions | 18 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 9.5A |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | White |
Centerline (Pitch) | 4.14mm, .162in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
P&s Connectors Header 18 Pos R/A Tin Dual Row |Amp Te Connectivity 1-794105-0 | Newark Electronics |
P&S Connectors HEADER 18 POS R/A TIN DUAL ROW | Rapid Electronics |
TE Connectivity - AMP PWR CONN 18P MINI UMNL R/A HDR ASSY SN | Distrelec |
18P MINI UMNL R/A HDR ASSY SN | Heilind Electronics |
Conn Power HDR 18 POS 4.14mm Solder RA Thru-Hole 18 Terminal 1 Port | Avnet America |
18P MINI UMNL R/A HDR ASSY SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 18 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 18 | Rectangular Power Connector | Part Number: 1-794105-0 | Internal Number: 1-794105-0 | 4.14 mm | TE Connectivity | TE Store |
Mini-Universal MATE-N-LOK Connectors, 18P MINI UMNL R/A HDR ASSY SN | TE Connectivity 1-794105-0 | RS Americas |
Dual Row 18 Position 600 V Right Angle Boardlock Mate-N-Lok Plug Header | Future Electronics |
18P MINI UMNL R-A HDR ASSY SN | Power and Signal Group |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Header |
Product Range | Mini Universal MATE-N-LOK 2 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-794105-0?
Additional datasheets, footprints and schematics for 1-794105-0 are listed on our Part Details page. You can also find images and similar parts to 1-794105-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794105-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794105-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794105-0 fall under?
The 1-794105-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794105-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794105-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794105-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794105-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-794105-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794105-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794105-0?
You can fill out our help required form which you can use to request a quote for 1-794105-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.