Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.95
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Power Positions | 24 |
Row-to-Row Spacing | 4.14mm, .163in |
Number of Positions | 24 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9.5A |
Contact Retention | Without |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .062mm, 1.57in |
Wire Size | 100.5 – 2853CMA, .05 – 1.2mm², 30 – 16AWG |
Height | 13.49mm |
Width | 9.83mm |
Length | 51.23mm |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.14mm, .162in |
Housing Material | Nylon |
Housing Color | White |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Header |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Pin |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
24P MINI UMNL HDR W/DH AU LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 4.14 mm Header Receptacle Wire-to-Board 24 | Rectangular Power Connector | Part Number: 1-794072-1 | Internal Number: 1-794072-1 | 4.14 mm | TE Connectivity | TE Store |
1-794072-1 Rohs Compliant: Yes |Amp Te Connectivity 1-794072-1 | Newark Electronics |
Conn Power HDR 24 POS 4.14mm Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
Mini-Universal MATE-N-LOK 24 Position Dual Row Through Hole Vertical Pin Header | Future Electronics |
Where can I find additional details, specifications and documents for a 1-794072-1?
Additional datasheets, footprints and schematics for 1-794072-1 are listed on our Part Details page. You can also find images and similar parts to 1-794072-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794072-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794072-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794072-1 fall under?
The 1-794072-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794072-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794072-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794072-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794072-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and Farnell have stock available or on a lead time for 1-794072-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794072-1 often in real-time on the comparison pages.
What if I can't find stock of 1-794072-1?
You can fill out our help required form which you can use to request a quote for 1-794072-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.