Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.11
|
No stock
|
Buy Now | |
TE Store
from US$4.17
|
93
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
-
|
Buy Now | |
Future Electronics
from US$4.20
|
-
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
RS Americas
from US$5.20
|
-
|
Buy Now | |
element14
from US$4.34
|
-
|
Buy Now | |
TTI Europe
from US$3.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Row-to-Row Spacing | .163in, 4.14mm |
---|---|
Number of Positions | 18 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Power Positions | 18 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 9.5A |
Multiple Contact Types | Without |
Contact Termination Area Plating Thickness | 3.8µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Length | 38.81mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Height | 13.49mm |
Width | 9.83mm |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | White |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Mating Alignment | With |
Mating Retention Type | Locking Tab |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment Type | Chamfered Edges |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
18P MINI UMNL HDR W/DH AU LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 18 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 18 | Rectangular Power Connector | Part Number: 1-794069-1 | Internal Number: 1-794069-1 | 4.14 mm | TE Connectivity | TE Store |
Conn Power PIN 18 POS 4.14mm Solder ST Thru-Hole 18 Terminal 1 Port | Avnet Abacus |
Connector, Plug, 18 Position, Pcb | Newark Electronics |
18 Position Dual Row 4.14 mm Pitch Through Hole Header | Future Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
CONNECTOR, HEADER, THT, 4.14MM, 18WAY | element14 |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 18Contacts |
Gender | Plug |
Pitch Spacing | 4.14mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-794069-1?
Additional datasheets, footprints and schematics for 1-794069-1 are listed on our Part Details page. You can also find images and similar parts to 1-794069-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794069-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794069-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794069-1 fall under?
The 1-794069-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794069-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794069-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794069-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794069-1 have stock available?
Authorised distributors including TE Store, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-794069-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794069-1 often in real-time on the comparison pages.
What if I can't find stock of 1-794069-1?
You can fill out our help required form which you can use to request a quote for 1-794069-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.