Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Bracket Plating Material | Nickel over Copper |
---|---|
Bracket Material | Zinc |
Ribbon Cable Centerline Spacing | .64mm, .025in |
Color | Black |
Shell Material | Carbon Steel |
Shell Plating Material | Nickel over Copper |
Cover Material | Polyester |
Preloaded | Yes |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Solid Wire Size | 30 – 28AWG, .05 – .1mm² |
Insulation Diameter (Max) | .79mm |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Accepts Wire Insulation Diameter Range | .74 – .79mm, .029 – .031in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Latch Blocks |
Detent | Without |
PCB Mount Retention Type | None |
Panel Mount Feature | With |
Mating Connector Lock | With |
Connector Mounting Type | Panel |
Screw & Hole Thread Size | 2-56 UNC |
Mounting Angle | None |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Kit |
Rails | Without |
Wire/Cable Type | Flat Ribbon Cable, Round Jacketed Cable |
Sealable | No |
Shielded | No |
Connector Style | Receptacle |
Connector System | Cable-to-Panel |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover Type | Wire Lacing |
Termination Cover Method | Unassembled |
Termination Cover | With |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 50Sr Panel Mount Rcpt S/A Rohs Compliant: No |Amp Te Connectivity 1-786862-5 | Newark Electronics |
Conn SCSI RCP 50 POS 1.27mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-786862-5?
Additional datasheets, footprints and schematics for 1-786862-5 are listed on our Part Details page. You can also find images and similar parts to 1-786862-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-786862-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-786862-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-786862-5 fall under?
The 1-786862-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-786862-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-786862-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-786862-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-786862-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-786862-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-786862-5 often in real-time on the comparison pages.
What if I can't find stock of 1-786862-5?
You can fill out our help required form which you can use to request a quote for 1-786862-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.