1-776262-5 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

14 POS AMPSEAL VERTICAL HDR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.21

Distributor Stock
Logo for TE Store
TE Store
from US$4.21
400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.67
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Blue
Number of Signal Positions 14
Number of Sections 1
Number of Positions 14
Number of Rows 3
Interface Plating Gold (Au)
Tab Thickness 1.3mm, .051in
Tab Width .051in, 1.3mm
Pin Diameter 1.3mm, .051in
Width 32.1mm, 1.264in
Profile Height from PCB 34.3mm, 1.35in
Length 1.9212in, 48.8mm
PCB Thickness (Recommended) .062in
PCB 厚 (推奨) 1.57mm
Nominal Voltage Architecture 42V, 24V, 12V, 48V, 240V
Voltage Rating (Max) 250VAC
Operating Voltage 250VAC
Centerline (Pitch) .157in, 4mm
UL Flammability Rating UL 94V-0
Degree of Protection IP6K9K
Mounting Orientation Vertical/180°
Locking Interface With
Panel Mount Feature Without
PCB Mount Retention Type Solder Tail
PCB Mount Alignment With
PCB Mount Retention Without
Mounting Holes With
Circuit Application Power & Signal
Connector System Wire-to-Device, Wire-to-Board
Shielded No
Connector & Contact Terminates To Printed Circuit Board
Hybrid Header No
Sealable Yes
Termination Method Through Hole - Solder
Operating Temperature (Max) 75°C, 212°F, 176°F, 167°F, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C
Operating Temperature Range -40 – 257°F, -40 – 125°C

Compatible Parts


Alternative Descriptions

14POS,PIN DIA 1.3,HDR ASSY,180DEG,COD 5 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 14 | Ampseal PCB Header | Part Number: 1-776262-5 | Internal Number: 1-776262-5 | TE Connectivity | TE Store
Conn Wire to Board HDR 14 POS 4mm Solder ST Thru-Hole | Avnet America
Circular Connector, 14 POS AMPSEAL VERTICAL HDR AMPSEAL Series | TE Connectivity 1-776262-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-776262-5?

Additional datasheets, footprints and schematics for 1-776262-5 are listed on our Part Details page. You can also find images and similar parts to 1-776262-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-776262-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-776262-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-776262-5 fall under?

The 1-776262-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 1-776262-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-776262-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-776262-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-776262-5 have stock available?

Authorised distributors including TE Store, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 1-776262-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-776262-5 often in real-time on the comparison pages.

What if I can't find stock of 1-776262-5?

You can fill out our help required form which you can use to request a quote for 1-776262-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay