Prices starting from US$7.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$18.09 |
14
|
Buy Now | |
Farnell | US$14.15 |
49
|
Buy Now | |
Newark Electronics | US$13.11 |
-
|
Buy Now | |
Avnet America | US$11.81 |
-
|
Buy Now | |
RS Americas | US$17.44 |
-
|
Buy Now | |
element14 | US$18.12 |
-
|
Buy Now | |
Boersig | US$16.87 |
-
|
Buy Now | |
TE Store | US$7.62 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Natural |
---|---|
Number of Signal Positions | 35 |
Number of Positions | 35 |
Number of Sections | 1 |
Number of Rows | 3 |
Pin Diameter | 1.3mm, .051in |
Tab Width | 1.3mm, .051in |
Interface Plating | Gold (Au) |
Tab Thickness | 1.3mm, .051in |
Length | 3.03in, 76.9mm |
Width | 32.1mm, 1.264in |
Profile Height from PCB | 1.348in, 34.25mm |
PCB 厚 (推奨) | 1.57mm |
PCB Thickness (Recommended) | .062in |
Operating Voltage | 250VAC |
Nominal Voltage Architecture | 24V, 12V, 42V, 48V, 240V |
Voltage Rating (Max) | 250VAC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
PCB Mount Alignment | With |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
Mounting Holes | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 220 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Header | No |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
AUTOMOTIVE CONNECTOR, HEADER, 35POS | Farnell |
AMPSEAL 35 way vertical plug header | RS |
Header Assy, 35 Pos Vertical Rohs Compliant: Yes |Amp Te Connectivity 1-776230-2 | Newark Electronics |
Conn Power PL 35 POS 4mm Solder ST Thru-Hole Loose Piece | Avnet America |
AMPSEAL 35 way vertical plug header | TE Connectivity 1-776230-2 | RS Americas |
35POS,PIN DIA 1.3,HDR ASSY,180DEG,COD 2 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 35 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 35 | Ampseal PCB Header | Part Number: 1-776230-2 | Internal Number: 1-776230-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-776230-2?
Additional datasheets, footprints and schematics for 1-776230-2 are listed on our Part Details page. You can also find images and similar parts to 1-776230-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-776230-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-776230-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-776230-2 fall under?
The 1-776230-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-776230-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-776230-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-776230-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-776230-2 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-776230-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-776230-2 often in real-time on the comparison pages.
What if I can't find stock of 1-776230-2?
You can fill out our help required form which you can use to request a quote for 1-776230-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.