Prices starting from US$5.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$14.25 |
38
|
Buy Now | |
Rapid Electronics | US$12.36 |
1,049
|
Buy Now | |
Chip One Stop | US$6.64 |
1,049
|
Buy Now | |
Distrelec | US$12.06 |
1,049
|
Buy Now | |
Farnell | US$12.80 |
840
|
Buy Now | |
TE Store | US$5.22 |
230
|
Buy Now | |
Future Electronics | US$5.29 |
200
|
Buy Now | |
element14 | US$13.88 |
39
|
Buy Now | |
Transfer Multisort Elektronik | US$13.09 |
7
|
Buy Now | |
Newark Electronics | US$13.11 |
2
|
Buy Now | |
Avnet America | US$8.89 |
-
|
Buy Now | |
RS Americas | US$10.08 |
-
|
Buy Now | |
Boersig | US$12.75 |
-
|
Buy Now | |
TTI Europe | US$9.16 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Gray |
---|---|
Number of Signal Positions | 23 |
Number of Rows | 3 |
Number of Sections | 1 |
Number of Positions | 23 |
Interface Plating | Gold (Au) |
Tab Thickness | 1.3mm, .051in |
Tab Width | .051in, 1.3mm |
Pin Diameter | 1.3mm, .051in |
Width | 1.264in, 32.1mm |
Length | 2.3937in, 60.8mm |
PCB Thickness (Recommended) | .062in |
Profile Height from PCB | 34.25mm, 1.348in |
PCB 厚 (推奨) | 1.57mm |
Nominal Voltage Architecture | 42V, 24V, 12V, 48V, 240V |
Voltage Rating (Max) | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
Mounting Orientation | Vertical/180° |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Mounting Holes | With |
Circuit Application | Power & Signal |
Packaging Quantity | 220 |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 212°F, 176°F, 167°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors HEADER 23 POS VERT | Rapid Electronics |
TE Connectivity - AMP PCB Conn HEADER ASSY 23 P VERTICAL | Distrelec |
AUTOMOTIVE CONN, HDR, 23POS, 250VAC | Farnell |
23POS,PIN DIA 1.3,HDR ASSY,180DEG,COD 4 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 23 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 23 | Ampseal PCB Header | Part Number: 1-776228-4 | Internal Number: 1-776228-4 | TE Connectivity | TE Store |
23 Position Triple Row 4.00mm Vertical Mount Header | Future Electronics |
AUTOMOTIVE CONN, STR HDR, 23POS, SOLDER | element14 |
AMPSEAL 23 way vertical plug header | RS |
Automotive Conn, Str Hdr, 23Pos, Solder | Newark Electronics |
Conn Power PL 23 POS 4mm Solder ST Thru-Hole Loose Piece | Avnet America |
HEADER ASSY, 23 POS VERTICAL | TE Connectivity 1-776228-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
No. of Contacts | 23Contacts |
---|---|
Product Range | AMPSEAL Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 2mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-776228-4?
Additional datasheets, footprints and schematics for 1-776228-4 are listed on our Part Details page. You can also find images and similar parts to 1-776228-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-776228-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-776228-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-776228-4 fall under?
The 1-776228-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-776228-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-776228-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-776228-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-776228-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-776228-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-776228-4 often in real-time on the comparison pages.
What if I can't find stock of 1-776228-4?
You can fill out our help required form which you can use to request a quote for 1-776228-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.