Prices starting from US$1.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.68 |
2,572
|
Buy Now | |
TE Store | US$1.63 |
2,636
|
Buy Now | |
Newark Electronics | US$1.66 |
2,361
|
Buy Now | |
Rapid Electronics | US$2.32 |
2,361
|
Buy Now | |
Chip One Stop | US$1.52 |
2,361
|
Buy Now | |
element14 | US$1.50 |
2,215
|
Buy Now | |
Future Electronics | US$1.08 |
1,800
|
Buy Now | |
Heilind Electronics | US$2.16 |
1,782
|
Buy Now | |
Boersig | US$1.65 |
1,779
|
Buy Now | |
Avnet America | US$1.35 |
1,291
|
Buy Now | |
TTI Europe | US$1.19 |
1,000
|
Buy Now | |
Heilind Electronics Asia | US$2.16 |
398
|
Buy Now | |
RS Americas | US$1.72 |
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Positions | 4 |
Row-to-Row Spacing | .162in, 4.14mm |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062mm, 1.57in |
Height | 13.49mm |
Width | 9.83mm |
Length | 9.83mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | White |
Centerline (Pitch) | .162in, 4.14mm |
Housing Material | Nylon GF, Nylon |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
VDE Tested | No |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Chamfered Edges |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P MINI UMNL HDR ASSY AU LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1-770874-1 | Internal Number: 1-770874-1 | 4.14 mm | TE Connectivity | TE Store |
WTB CONN, HEADER, 4POS, 2ROW, 4.14MM | Farnell |
Pin&socket Connectors Header 4 Pos Gold Dual Row |Amp Te Connectivity 1-770874-1 | Newark Electronics |
TE 1-770874-1 Mini Universal Mate-N-Lok Male Header Vertical Gold 2x2P Natural | Rapid Electronics |
Mini-Universal MATE-N-LOK 4 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
04P MINI UMNL HDR ASSY AU LF | Heilind Electronics |
Conn Power PIN 4 POS 4.14mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
MINI-UNIV M-N-L HDRS, 04P MINI UMNL HDR ASSY AU LF | TE Connectivity 1-770874-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 1-770874-1?
Additional datasheets, footprints and schematics for 1-770874-1 are listed on our Part Details page. You can also find images and similar parts to 1-770874-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770874-1 fall under?
The 1-770874-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770874-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770874-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770874-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770874-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-770874-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770874-1 often in real-time on the comparison pages.
What if I can't find stock of 1-770874-1?
You can fill out our help required form which you can use to request a quote for 1-770874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.