1-770849-1 PCB Connectors by TE Connectivity

11P SL156 HSG W/LCK RMP & TABS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Newark
Newark
from US$0.56
16
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.65
1,384
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.58
16
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.65
16
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.39
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.47
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 11
Contact Type Socket
Contact Retention Within Housing Without
Contact Layout Inline
Contact Current Rating (Max) 6.5A
Wire Size .0509 – .823mm², 30 – 18AWG
Connector Height .25in
Connector Length 1.715in
Operating Voltage 250VAC
Housing Material Nylon - GF
Centerline (Pitch) .156in, 3.96mm
Housing Color Natural
Agency/Standard CSA, UL
UL Flammability Rating UL 94V-0
CSA Rating Certified
UL File Number E28476
UL Rating Listed
CSA File Number LR 7189
Strain Relief Without
PCB Mount Alignment Without
PCB Mount Retention Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Type Locking Ramp
Panel Mount Feature Without
Mating Retention With
Circuit Application Power & Signal
For Use With SL .156 Contacts
Comment Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1
Packaging Quantity 1
実装方法 Package
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Sealable No
Connector Style Receptacle
Connector Type Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

11P SL156 HSG W/LCK RMP & TABS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 11 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 1-770849-1 | Internal Number: 1-770849-1 | .156" | TE Connectivity | TE Store
Headers&wire Housings Hsg Rec 1X11C Std Ramp/Tab |Amp Te Connectivity 1-770849-1 | Newark Electronics
Headers&Wire Housings HSG REC 1X11C STD RAMP/TAB | Rapid Electronics
Conn Housing RCP 11 POS 3.96mm Crimp ST Cable Mount | Avnet America
SL-156 Series 3.96mm Pitch 11 Way 1 Row Female Straight PCB Connector Housing | TE Connectivity 1-770849-1 | RS Americas
TE Connectivity - AMP Connector 11P SL156 HSG W/LCK RMP & TABS | Distrelec


1-770849-1 . Unknown Parts by Unknown

11P SL156 HSG W/LCK RMP & TABS

Status: Unknown
Series: SL-156 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 11Contacts
Gender Receptacle
Product Range SL-156 Series
Contact Termination Type Crimp
No. of Rows 1Rows
Contact Plating -
Contact Material -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-770849-1?

Additional datasheets, footprints and schematics for 1-770849-1 are listed on our Part Details page. You can also find images and similar parts to 1-770849-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-770849-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770849-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-770849-1 fall under?

The 1-770849-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-770849-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770849-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-770849-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-770849-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-770849-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-770849-1 often in real-time on the comparison pages.

What if I can't find stock of 1-770849-1?

You can fill out our help required form which you can use to request a quote for 1-770849-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay