Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.33
|
328
in stock
|
Buy Now | |
Newark Electronics
from US$13.05
|
328
in stock
|
Buy Now | |
Rapid Electronics
from US$13.41
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$8.38
|
328
in stock
|
Buy Now | |
Farnell
from US$14.13
|
264
in stock
|
Buy Now | |
Avnet America
from US$9.78
|
-
|
Buy Now | |
RS Americas
from US$11.81
|
-
|
Buy Now | |
TE Store
from US$5.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Number of Sections | 1 |
Number of Rows | 3 |
Number of Positions | 23 |
Number of Signal Positions | 23 |
Tab Width | .051in, 1.3mm |
Pin Diameter | .051in, 1.3mm |
Interface Plating | Gold (Au) |
Tab Thickness | 1.3mm, .051in |
Length | 60.8mm, 2.3937in |
PCB Thickness (Recommended) | .062in |
Profile Height from PCB | 23.6mm, .929in |
PCB 厚 (推奨) | 1.57mm |
Width | 1.498in, 37.9mm |
Nominal Voltage Architecture | 240V, 12V, 24V, 42V, 48V |
Voltage Rating (Max) | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Quantity | 220 |
Hybrid Header | No |
Shielded | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 221°F, 149°F, 105°C, 100°C, 90°C, 85°C, 75°C, 212°F, 176°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 167°F, 248°F, 230°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Connectors Hdr 23P R/A Gold Blu |Amp Te Connectivity 1-770669-5 | Newark Electronics |
Automotive Connectors HDR 23P R/A GOLD BLU | Rapid Electronics |
TE Connectivity 23P AMPSEAL ASSY SNAP-IN GOLD Combinatio | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 23POS, PCB | Farnell |
Conn Power HDR 23 POS 4mm Solder RA Thru-Hole | Avnet America |
Circular Connector, 23P AMPSEAL ASSY SNAP-IN GOLD AMPSEAL Series | TE Connectivity 1-770669-5 | RS Americas |
23POS,PIN DIA 1.3,HDR ASSY,90DEG,COD 5 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 23 Number of Rows: 3 PCB Mount Header Right Angle Wire-to-Board 23 | Ampseal PCB Horizontal Header | Part Number: 1-770669-5 | Internal Number: 1-770669-5 | TE Connectivity | TE Store |
23POS,PIN DIA 1.3,HDR ASSY,90DEG,COD 5 | Boersig |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 23Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
IP Rating | IP6K9K |
Voltage Rating | 250VAC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-770669-5?
Additional datasheets, footprints and schematics for 1-770669-5 are listed on our Part Details page. You can also find images and similar parts to 1-770669-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770669-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770669-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770669-5 fall under?
The 1-770669-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-770669-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770669-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770669-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770669-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-770669-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770669-5 often in real-time on the comparison pages.
What if I can't find stock of 1-770669-5?
You can fill out our help required form which you can use to request a quote for 1-770669-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.