Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
33
in stock
|
Buy Now | |
TE Store
from US$1.31
|
10,033
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
394
in stock
|
Buy Now | |
element14
from US$1.69
|
394
in stock
|
Buy Now | |
Farnell
from US$1.48
|
394
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
237
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
237
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
237
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
37
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
Avnet Asia
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Row-to-Row Spacing | .163in, 4.14mm |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Number of Rows | 3 |
Number of Power Positions | 12 |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Current Rating (Max) | 9.5A |
Contact Termination Area Plating Material | Tin |
Contact Layout | Matrix |
Contact Retention | Without |
Width | 16.03mm, .631in |
Length | 18.11mm, .712in |
Height | 13.49mm, .531in |
PCB Thickness (Recommended) | .061mm, 1.57in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab, Pin |
Housing Type | Receptacle |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | 4.45mm, .175in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
12P MINI-UMNL ASSY V0 SNNI* Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 4.14 mm Header Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 1-770186-0 | Internal Number: 1-770186-0 | 4.14 mm | TE Connectivity | TE Store |
Connector, Header, 12Pos, 4.14Mm | Newark Electronics |
HOUSING VERTICAL, 12WAY | element14 |
Pin&Socket Connectors HEADER 12 POS TIN MATRIX | Rapid Electronics |
TE Connectivity 12P MINI-UMNL ASSY V0 SNNI* Pin & Socket | Distrelec |
Conn Power HDR 12 POS 4.14mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
12w vertical pin header Tin | RS |
Mini-Universal MATE-N-LOK 12 Position Three Row Through-Hole Straight Pin Header | Future Electronics |
Connector Header, Vertical, 12-Position, 3 Rows, Solder, Mate-N-Lok Series | TE Connectivity 1-770186-0 | RS Americas |
12P MINI-UMNL ASSY V0 | TTI Europe |
12P MINI-UMNL ASSY V0 SNNI | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 12Contacts |
Gender | Plug |
Pitch Spacing | 4.14mm |
Contact Termination Type | Solder |
No. of Rows | 3 Row, 3Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | CSA UL VDE |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current per Contact Max | 10.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 65°C |
Operating Temperature Min | 20°C |
Termination Method | Solder |
Test Voltage | 1500V |
Where can I find additional details, specifications and documents for a 1-770186-0?
Additional datasheets, footprints and schematics for 1-770186-0 are listed on our Part Details page. You can also find images and similar parts to 1-770186-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770186-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770186-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770186-0 fall under?
The 1-770186-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770186-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770186-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770186-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770186-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-770186-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770186-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770186-0?
You can fill out our help required form which you can use to request a quote for 1-770186-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.