1-767146-0 PCB Connectors by TE Connectivity

TAPE AND REEL PACKAGED RECEPTA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Positions 114
Number of Rows 2
Number of Power Positions 3
Board-to-Board Configuration Mezzanine
Number of Signal Positions 114
PCB Mount Orientation Vertical
Stackable No
Number of Columns 57
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Type Socket
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 11.5A
Contact Mating Area Plating Material Gold or Palladium Nickel or Performance Based
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
Contact Shape & Form Dual Beam
Connector Length 50.8mm, 1.9999in
Stack Height 20mm, 15.62mm, 31.9mm, 1.255in, 27mm, 29mm, 21.6mm, 18mm, 27.8mm
PCB Thickness (Recommended) 1.57mm, .8in
Row-to-Row Spacing .227547in, 5.79mm
コネクタの高さ 15.0114mm
Connector Height 15.0114mm, .591in
Connector Width .315in, 8mm
Operating Voltage 3VDC, 30VAC
Impedance 50Ω
Insulation Resistance 2MΩ
Centerline (Pitch) .945in, .64mm, 24.003mm
Housing Material Liquid crystal polymer(LCP)
Housing Color Black
Mating Entry Location Bottom
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL Rating Listed
UL File Number E28476
CSA File Number 1195944
Agency/Standard CSA
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
PCB Mount Retention With
Mating Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment With
Circuit Application Signal
Packaging Quantity 200
Packaging Method Tape
実装方法 Tape
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Receptacle
Ground Component Type Ground Bus
Header Type Header Only
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Data Rate 10Gb/s
Differential Signaling Yes
Termination Method to Printed Circuit Board Hybrid Surface Mount
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

Tape And Reel Packaged Recepta Rohs Compliant: No |Amp Te Connectivity 1-767146-0 | Newark Electronics
Conn High Speed Fine Pitch Connector RCP 114 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Pocket Tape | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-767146-0?

Additional datasheets, footprints and schematics for 1-767146-0 are listed on our Part Details page. You can also find images and similar parts to 1-767146-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-767146-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-767146-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-767146-0 fall under?

The 1-767146-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-767146-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-767146-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-767146-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-767146-0 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-767146-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-767146-0 often in real-time on the comparison pages.

What if I can't find stock of 1-767146-0?

You can fill out our help required form which you can use to request a quote for 1-767146-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay