1-767005-3 PCB Connectors by TE Connectivity

MICT,495PLUG,228,ASSY,.025,REC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$96.59

Distributor Stock
Logo for Newark
Newark
from US$164.87
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$96.59
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Signal Positions 228
Number of Columns 114
Number of Power Positions 6
Board-to-Board Configuration Mezzanine
Number of Rows 2
Number of Positions 228
Stackable Yes
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 11.5A
Contact Mating Area Plating Material Gold or Palladium Nickel or Performance Based
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
Contact Type Pin
Contact Shape & Form Dual Beam
Connector Width .208in, 5.2832mm
Connector Height .49in, 12.446mm
PCB Thickness (Recommended) 1.57mm, .8in
コネクタの高さ 12.446mm
Row-to-Row Spacing .227547in, 5.79mm
Stack Height 12.57mm, .85in, 21.6mm
Connector Length 3.5in, 88.9mm
Operating Voltage 6VDC, 30VAC
Insulation Resistance 2MΩ
Impedance 50Ω
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
Centerline (Pitch) .025in, .64mm
Agency/Standard CSA
CSA File Number 1195944
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL Rating Listed
UL File Number E28476
PCB Mount Alignment With
Mating Retention With
PCB Mount Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
Assembly Process Feature None
Circuit Application Signal
Packaging Method Box & Tube, Tube
実装方法 Tube, Box & Tube
Packaging Quantity 6
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Header
Header Type Header Only
Connector System Board-to-Board
Ground Component Type Ground Bus
Differential Signaling Yes
Data Rate 10Gb/s
Termination Method to Printed Circuit Board Hybrid Surface Mount
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

Mict,495Plug,228,assy,.025,rec |Amp Te Connectivity 1-767005-3 | Newark Electronics
Conn High Speed Fine Pitch Connector PL 228 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America


1-767005-3 . Unknown Parts by Unknown

CONN FFC/FPC 228POS 2ROW 0.64MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-767005-3?

Additional datasheets, footprints and schematics for 1-767005-3 are listed on our Part Details page. You can also find images and similar parts to 1-767005-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-767005-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-767005-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-767005-3 fall under?

The 1-767005-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-767005-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-767005-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-767005-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-767005-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-767005-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-767005-3 often in real-time on the comparison pages.

What if I can't find stock of 1-767005-3?

You can fill out our help required form which you can use to request a quote for 1-767005-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay