1-767005-1 Part Information
Details for 1-767005-1 by TE Connectivity
Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles
Featured Distributor
Pricing
Break | Price |
---|---|
250 | 63.6000 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Power Positions | 4 |
Number of Columns | 76 |
Number of Positions | 152 |
Stackable | Yes |
Number of Signal Positions | 152 |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 11.5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Type | Pin |
Contact Layout | Inline |
Connector Width | .208in, 5.2832mm |
Connector Length | 2.498in, 63.45mm |
Connector Height | .49in, 12.446mm |
PCB Thickness (Recommended) | 1.57mm, .8in |
コネクタの高さ | 12.446mm |
Row-to-Row Spacing | .227547in, 5.79mm |
Stack Height | 12.57mm, .85in, 21.6mm |
Impedance | 50Ω |
Insulation Resistance | 2MΩ |
Operating Voltage | 4VDC, 30VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .64mm, .025in |
Housing Color | Black |
UL File Number | E28476 |
UL Rating | Listed |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
CSA Certified | Yes |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 8 |
Ground Component Type | Ground Bus |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Hybrid Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Compatible Parts
Alternative Part Descriptions
- STACKING CONNECTOR, PLUG, 152POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-767005-1?
Additional datasheets, footprints and schematics for 1-767005-1 are listed in our Part Details tab. You can also find the 1-767005-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-767005-1 in the Pricing & Inventory tab next to part details. You can view 1-767005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-767005-1 fall under?
The 1-767005-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-767005-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-767005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-767005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-767005-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-767005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-767005-1 often in real-time on the comparison pages.
What if I can't find stock of 1-767005-1?
You can fill out our help required form which you can use to request a quote for 1-767005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.