No distributors results available
View Full Pricing & Stock ComparisonColor | Blue |
---|---|
Configuration | Double-Ended |
Housing Material | PBT |
Housing Color | Black |
Cable Assembly Length | 5.66ft, 1.72m |
Cable Assembly Type | Wave Crimp |
Connector Type (End A) | Power Connector |
Connector Type (End B) | Power Connector |
Shielded | No |
Where can I find additional details, specifications and documents for a 1-766106-7?
Additional datasheets, footprints and schematics for 1-766106-7 are listed on our Part Details page. You can also find images and similar parts to 1-766106-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-766106-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-766106-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-766106-7 fall under?
The 1-766106-7 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-766106-7 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-766106-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-766106-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-766106-7 have stock available?
There is no stock from authorised distributors for 1-766106-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-766106-7 often in real-time on the comparison pages.
What if I can't find stock of 1-766106-7?
You can fill out our help required form which you can use to request a quote for 1-766106-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.