Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.82
|
271
in stock
|
Buy Now | |
Newark Electronics
from US$18.81
|
271
in stock
|
Buy Now | |
Rapid Electronics
from US$11.48
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$13.90
|
271
in stock
|
Buy Now | |
Farnell
from US$23.25
|
219
in stock
|
Buy Now | |
Avnet America
from US$13.37
|
-
|
Buy Now | |
RS Americas
from US$15.63
|
-
|
Buy Now | |
TE Store
from US$33.91
|
-
|
Buy Now |
Plug Shell Plating Material | Tin-Nickel Alloy |
---|---|
Ribbon Cable Centerline Spacing | .025in |
Cover Material | Polyester |
Plug Shell Material | Steel |
Color | Gray |
Preloaded | Yes |
Number of Positions | 68 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Wire Size | .05 – .09mm², 30 – 28AWG |
Solid Wire Size | 30 – 28AWG, .05 – .08mm² |
Insulation Diameter (Max) | .79mm |
Accepts Wire Insulation Diameter Range | .74 – .79mm, .029 – .031in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | Without |
Panel Mount Feature | Without |
Mounting Angle | None |
PCB Mount Retention Type | None |
Detent | Without |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Method | Kit |
Packaging Quantity | 10 |
Product Type | Connector |
Wire/Cable Type | Round Jacketed Cable |
Connector System | Cable-to-Cable |
Rails | Without |
Shielded | Yes |
Sealable | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover Type | Wire Lacing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover Method | Unassembled |
Termination Cover | With |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
68 50Sr Cable Conn Kit |Amp Te Connectivity 1-750913-7 | Newark Electronics |
I/O Connectors CABLE PLUG 68P w/lacing covers | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub 68 50SR CABLE CONN KIT | Distrelec |
D SUB CONNECTOR, PLUG, 68POS, IDC / IDT | Farnell |
Conn SCSI PL 68 POS 1.27mm IDT RA Cable Mount 68 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1872 | TE Connectivity 1-750913-7 | RS Americas |
Special Order: 68 50SR CABLE CONN KIT Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .08 mm² Shielded: Yes Connector System: Cable-to-Cable Plug 30 – 28 AWG .05 – .08 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 1.27 Mm | Part Number: 1-750913-7 | Internal Number: 1-750913-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-750913-7?
Additional datasheets, footprints and schematics for 1-750913-7 are listed on our Part Details page. You can also find images and similar parts to 1-750913-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-750913-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-750913-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-750913-7 fall under?
The 1-750913-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-750913-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-750913-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-750913-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-750913-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-750913-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-750913-7 often in real-time on the comparison pages.
What if I can't find stock of 1-750913-7?
You can fill out our help required form which you can use to request a quote for 1-750913-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.