Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Terminating |
---|---|
Number of Positions | 50 |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Lacing Cover, 50Way, Thermoplastic | Newark Electronics |
Connector Accessories 50 POS Wire Lacing Cover Nylon Or Polyester Gray | Avnet America |
Where can I find additional details, specifications and documents for a 1-750877-5?
Additional datasheets, footprints and schematics for 1-750877-5 are listed on our Part Details page. You can also find images and similar parts to 1-750877-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-750877-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-750877-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-750877-5 fall under?
The 1-750877-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-750877-5 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-750877-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-750877-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-750877-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-750877-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-750877-5 often in real-time on the comparison pages.
What if I can't find stock of 1-750877-5?
You can fill out our help required form which you can use to request a quote for 1-750877-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.