Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retainer Clip Material | Stainless Steel |
---|---|
Insert Material | Nylon GF |
Shell Material | Steel |
Shell Plating Material | Tin over Copper |
Number of Positions | 25 |
Contact Size | 20 |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Centerline (Pitch) | 2.79mm, .109in, 2.76mm, .11in, .108in, 2.74mm |
Housing Color | Black |
Housing Material | Polyester GF, Nylon GF |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mounting Screw Material | Steel |
Mounting Screw Plating Material | Zinc |
Mating Connector Lock Type | Retainer Clip, Mounting Screws |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Kit, Package |
Shielded | No |
Product Type | Connector |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Grommets | Without |
Grade | Standard |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D Sub Connector, Rcpt, 25Pos, Crimp | Newark Electronics |
D SUB CONNECTOR, RCPT, 25POS, CRIMP | element14 |
Kit, Rcpt,15P, Hdp-20 | TE Connectivity 1-749812-1 | RS Americas |
Conn D-Subminiature SKT 25 POS Crimp ST Cable Mount 25 Terminal 1 Port Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Steel Body |
Where can I find additional details, specifications and documents for a 1-749812-1?
Additional datasheets, footprints and schematics for 1-749812-1 are listed on our Part Details page. You can also find images and similar parts to 1-749812-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-749812-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-749812-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-749812-1 fall under?
The 1-749812-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-749812-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-749812-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-749812-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-749812-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 1-749812-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-749812-1 often in real-time on the comparison pages.
What if I can't find stock of 1-749812-1?
You can fill out our help required form which you can use to request a quote for 1-749812-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.