Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 37 |
---|---|
Contact Size | 20 |
Centerline (Pitch) | 2.77mm, .109in, .108in, 2.74mm, .112in, 2.85mm |
Connector Mounting Type | Panel |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Mating Connector Lock | With |
Shielded | Yes |
Shell Size | 4 |
Sealable | No |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
OVRMLD,RCPT ASSY,37P,HDE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Receptacle Cable-to-Cable 37 Size 20 | Crimp D-Sub Connector | Part Number: 1-747562-0 | Internal Number: 1-747562-0 | TE Connectivity | TE Store |
Ovrmld,rcpt Assy,37P,hde |Amp Te Connectivity 1-747562-0 | Newark Electronics |
Conn D-Subminiature RCP 37 POS 2.77mm Crimp ST Panel Mount 37 Terminal 1 Port | Avnet America |
OVRMLD, RCPT ASSY,37P, HDE, Crimp D-Sub Connectors | TE Connectivity 1-747562-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-747562-0?
Additional datasheets, footprints and schematics for 1-747562-0 are listed on our Part Details page. You can also find images and similar parts to 1-747562-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747562-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747562-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747562-0 fall under?
The 1-747562-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747562-0 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747562-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747562-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747562-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-747562-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747562-0 often in real-time on the comparison pages.
What if I can't find stock of 1-747562-0?
You can fill out our help required form which you can use to request a quote for 1-747562-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.