Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
95
in stock
|
Buy Now | |
Heilind Electronics
from US$2.34
|
4,992
in stock
|
Buy Now | |
TE Store
from US$2.40
|
2,560
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.34
|
1,086
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,030
in stock
|
Buy Now | |
element14
from US$1.74
|
1,030
in stock
|
Buy Now | |
Farnell
from US$2.09
|
1,030
in stock
|
Buy Now | |
Rapid Electronics
from US$2.74
|
792
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
753
in stock
|
Buy Now | |
Distrelec
from US$2.54
|
753
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
50
in stock
|
Buy Now | |
Avnet America
-
|
580
in stock
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
Number of Positions | 26 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Contact Layout | Inline |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Design | Solder Dip |
Accepts Wire Insulation Diameter Range | .81 – 1.07mm, .032 – .042in |
Connector Length | 37.59mm, 1.4799in |
Connector Width | .278in, 7.06mm |
Wire Size | 30 – 26AWG, .051 – .15mm², 101 – 296CMA |
PCB Thickness (Recommended) | 3.18mm, .125in |
Row-to-Row Spacing | .1in, 2mm |
Connector Height | .253in, 6.43mm |
コネクタの高さ | 6.43mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Connector System | Wire-to-Board |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 3.96mm, .156in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
26 DIP PLUG 100CL LEAD FREE | Heilind Electronics |
26 DIP PLUG, 100CL, LEAD FREE Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-746610-6 | Internal Number: 1-746610-6 | TE Connectivity | TE Store |
Idc Conn, 26Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-746610-6 | Newark Electronics |
IDC CONN, 26POS, 2ROW, 2.54MM | element14 |
Headers&Wire Housings .1CL IDC PLG 2X13P | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 26 DIP PLUG 100CL | Distrelec |
Ribbon cable conn.DIP,26 way,2.54mm,PCB | RS |
Conn, Rect, Interconnect System, PCB Plug,26 Cont, Solder, AMP-LATCH Series, Black | TE Connectivity 1-746610-6 | RS Americas |
Conn IDC Connector M 26 POS 2.54mm IDT RA Cable Mount | Avnet America |
Dual Row 26 Position 2.54 mm Pitch Amp-Latch IDC DIP Plug | Future Electronics |
Where can I find additional details, specifications and documents for a 1-746610-6?
Additional datasheets, footprints and schematics for 1-746610-6 are listed on our Part Details page. You can also find images and similar parts to 1-746610-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-746610-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-746610-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-746610-6 fall under?
The 1-746610-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-746610-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-746610-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-746610-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-746610-6 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1-746610-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-746610-6 often in real-time on the comparison pages.
What if I can't find stock of 1-746610-6?
You can fill out our help required form which you can use to request a quote for 1-746610-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.