Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ferrule Diameter | 15.75mm, .62in |
---|---|
Ferrule Material | Aluminum |
Ferrule Type | Split-Ring |
Cable Outside Diameter | .56 – .6in |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Shell Size | 5, 4 |
Shielded | Yes |
Accessory Type | Ferrule |
Standard D-Subminiature Connector | Newark Electronics |
Cable Accessories Ferrule Aluminum | Avnet America |
FERRULE SPLIT RING, HD, D-Sub Backshells and Clamps | TE Connectivity 1-745508-0 | RS Americas |
Special Order: FERRULE SPLIT RING, HD Strain Relief Accessory Type: Shielding Ferrule Compatible With Connector Shell Size: 4 5 Shielded: Yes Packaging Method: Package Packaging Quantity: 1 Shielding Ferrule 4 | Connector Strain Relief | Part Number: 1-745508-0 | Internal Number: 1-745508-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-745508-0?
Additional datasheets, footprints and schematics for 1-745508-0 are listed on our Part Details page. You can also find images and similar parts to 1-745508-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745508-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745508-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745508-0 fall under?
The 1-745508-0 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-745508-0 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745508-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745508-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745508-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-745508-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745508-0 often in real-time on the comparison pages.
What if I can't find stock of 1-745508-0?
You can fill out our help required form which you can use to request a quote for 1-745508-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.