Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0745493-5,
E46905-000 |
Prices starting from US$7.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.20
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.82
|
729
in stock
|
Buy Now | |
TE Store
from US$10.74
|
628
in stock
|
Buy Now | |
Powell Electronics
from US$9.34
|
538
in stock
|
Buy Now | |
Newark Electronics
from US$9.54
|
321
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.82
|
170
in stock
|
Buy Now | |
Future Electronics
from US$7.15
|
-
|
Buy Now | |
Avnet America
from US$7.17
|
-
|
Buy Now | |
RS Americas
from US$10.06
|
-
|
Buy Now | |
Farnell
from US$8.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | Connectors can be made available with clinch nuts, contact AMP Incorporated, Individual conductor strands should be larger than 0.127 in. [.005] diameter., HDE connectors are designed for terminating solid or stranded (7-strand max.) wire. |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Shell Size | 2 |
15 HDE MS RCPT22-26LEAD FREE | Heilind Electronics |
15 HDE MS RCPT,22-26,LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 15 Receptacle 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.74 Mm | Part Number: 1-745493-5 | Internal Number: 1-745493-5 | Alias Number: AMP-1-0745493-5 | TE Connectivity | TE Store |
D Sub Connector, Standard, 15 Position, Receptacle | Newark Electronics |
HDE20 Series 15 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm IDT ST Cable Mount 15 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Socket,15Pos, STR, HDE-20Series, IDC,26-22AWG, FullMetalShell | TE Connectivity 1-745493-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-745493-5?
Additional datasheets, footprints and schematics for 1-745493-5 are listed on our Part Details page. You can also find images and similar parts to 1-745493-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745493-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745493-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745493-5 fall under?
The 1-745493-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745493-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745493-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745493-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745493-5 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Powell Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 1-745493-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745493-5 often in real-time on the comparison pages.
What if I can't find stock of 1-745493-5?
You can fill out our help required form which you can use to request a quote for 1-745493-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.