Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
181,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
181,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
181,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
181,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Current Rating (Max) | 2.4A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold Flash |
Pin Diameter | .04in |
Contact Size | 20 |
PCB Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .05in, 1.27mm |
Wire Size | .15 – .4mm², 26 – 22AWG |
Insulation Diameter (Max) | .054in |
Single Wire Insulation Diameter | 1.37mm, .054in |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | Cable |
Packaging Method | Reel, Strip |
Packaging Quantity | 10000 |
Product Type | Contact |
Grade | Standard |
Two Wire Insulation Diameter | .99mm, .039in |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts Pin Contact Hde-20 |Amp Te Connectivity 1-745266-0 | Newark Electronics |
D-Sub Contacts PIN CONTACT HDE-20 | Rapid Electronics |
TE Connectivity Conn D-sub Pin 22-26AWG Crimp | Distrelec |
PIN CONTACT | Future Electronics |
Contact PIN IDT ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-745266-0?
Additional datasheets, footprints and schematics for 1-745266-0 are listed on our Part Details page. You can also find images and similar parts to 1-745266-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745266-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745266-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745266-0 fall under?
The 1-745266-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-745266-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745266-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745266-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745266-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-745266-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745266-0 often in real-time on the comparison pages.
What if I can't find stock of 1-745266-0?
You can fill out our help required form which you can use to request a quote for 1-745266-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.