Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-1-0709357-5,
304968-000 |
No distributors results available
Weight | 49gr/pc |
---|---|
Conductor Cross-Section (AAC) | 95 – 70mm² |
Voltage Class | ≤ 1kV |
Conductor Insulation | XLPE |
Standard Reference | NFC 33 021/ EN 50483–4 |
Application Type | LV ABC |
Overhead | Yes |
Minimum Packaging Unit | 10 |
Minimum Order Quantity | 200 |
Product Availability | Worldwide |
Technology | Crimped type |
LV ABC Type | Insulated Neutral Messenger |
Product Family | Pre–Insulated Junction Sleeve |
Where can I find additional details, specifications and documents for a 1-709357-5?
Additional datasheets, footprints and schematics for 1-709357-5 are listed on our Part Details page. You can also find images and similar parts to 1-709357-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-709357-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-709357-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-709357-5 fall under?
The 1-709357-5 is listed under Power Systems > Power Systems Connectors > Power Systems Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-709357-5 when available in the Power Systems Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-709357-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-709357-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-709357-5 have stock available?
There is no stock from authorised distributors for 1-709357-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-709357-5 often in real-time on the comparison pages.
What if I can't find stock of 1-709357-5?
You can fill out our help required form which you can use to request a quote for 1-709357-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.